Beko logo

Beko FNE 21400 freezer Upright freezer Freestanding 174 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100615
Info modified on:
22 Feb 2023, 14:59:40
Short summary description Beko FNE 21400 freezer Upright freezer Freestanding 174 L White:

Beko FNE 21400, 174 L, 16 kg/24h, 43 dB, 4*, White

Long summary description Beko FNE 21400 freezer Upright freezer Freestanding 174 L White:

Beko FNE 21400. Freezer net capacity: 174 L, Freezing capacity: 16 kg/24h, Storage time during power failure: 11 h, Noise level: 43 dB, Star rating: 4*. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.