Beko DSFS 4530, Freestanding, White, White, Buttons, 1,8 m, 10 place settings
Beko DSFS 4530. Appliance placement: Freestanding, Door color: White, Control panel color: White. Number of place settings: 10 place settings, Noise level: 49 dB, Dishwashing programs: Auto 40-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0,94 kWh, Connected load: 2200 W. Width: 448 mm, Depth: 570 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 268 kWh, Annual water consumption: 3640 L