Beko logo

Beko DIS28020 dishwasher Fully built-in 10 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44418
Info modified on:
27 May 2024, 12:11:29
Short summary description Beko DIS28020 dishwasher Fully built-in 10 place settings:

Beko DIS28020, Fully built-in, Black, 10 place settings, 47 dB, 9 L, 0,74 kWh

Long summary description Beko DIS28020 dishwasher Fully built-in 10 place settings:

Beko DIS28020. Appliance placement: Fully built-in, Control panel color: Black. Number of place settings: 10 place settings, Noise level: 47 dB. Water consumption per cycle: 9 L, Energy consumption per cycle: 0,74 kWh. Width: 448 mm, Depth: 550 mm, Height: 818 mm. Drying class: A, Annual energy consumption: 211 kWh, Annual water consumption: 2520 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.