Beko logo

Beko DIN28220 dishwasher Fully built-in 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72156
Info modified on:
27 May 2024, 12:11:46
Short summary description Beko DIN28220 dishwasher Fully built-in 12 place settings:

Beko DIN28220, Fully built-in, Black, LCD, 12 place settings, 47 dB, Auto, Eco, Glass/Delicate, Intensive, Pre-wash, Quick

Long summary description Beko DIN28220 dishwasher Fully built-in 12 place settings:

Beko DIN28220. Appliance placement: Fully built-in, Control panel color: Black, Display type: LCD. Number of place settings: 12 place settings, Noise level: 47 dB, Dishwashing programs: Auto, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 0,9 kWh, Connected load: 2100 W. Width: 598 mm, Depth: 550 mm, Height: 818 mm. Annual energy consumption: 258 kWh, Annual water consumption: 3360 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.