Beko logo

Beko DIN 1536 Extra dishwasher Fully built-in 15 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60881
Info modified on:
31 Dec 2021, 12:37:14
Short summary description Beko DIN 1536 Extra dishwasher Fully built-in 15 place settings:

Beko DIN 1536 Extra, Fully built-in, Black, 15 place settings, 46 dB, Auto, Eco, Intensive, Quick, 14 L

Long summary description Beko DIN 1536 Extra dishwasher Fully built-in 15 place settings:

Beko DIN 1536 Extra. Appliance placement: Fully built-in, Control panel color: Black. Number of place settings: 15 place settings, Noise level: 46 dB, Dishwashing programs: Auto, Eco, Intensive, Quick. Water consumption per cycle: 14 L. Width: 600 mm, Depth: 550 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 323 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.