Beko logo

Beko DCU 9330 tumble dryer Freestanding Front-load 9 kg B White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53485
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Beko DCU 9330 tumble dryer Freestanding Front-load 9 kg B White:

Beko DCU 9330, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Beko DCU 9330 tumble dryer Freestanding Front-load 9 kg B White:

Beko DCU 9330. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 9 kg, Drying programs: Wool, Mix, Sport, Delicate/silk, Jeans/denim, Cotton, Synthetics, Noise level: 65 dB. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 5,05 kWh, Annual energy consumption: 616 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.