Beko logo

Beko CRCSE343K20DXB fridge-freezer Freestanding 332 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9653
Info modified on:
27 May 2024, 14:07:38
Short summary description Beko CRCSE343K20DXB fridge-freezer Freestanding 332 L Stainless steel:

Beko CRCSE343K20DXB, 332 L, SN-T, 42 dB, 5 kg/24h, Stainless steel

Long summary description Beko CRCSE343K20DXB fridge-freezer Freestanding 332 L Stainless steel:

Beko CRCSE343K20DXB. Total net capacity: 332 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 219 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 113 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 331 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.