Beko logo

Beko CNE 47520 GW fridge-freezer Freestanding 437 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59131
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko CNE 47520 GW fridge-freezer Freestanding 437 L White:

Beko CNE 47520 GW, 437 L, No Frost (fridge), SN-T, 6 kg/24h, Fresh zone compartment, White

Long summary description Beko CNE 47520 GW fridge-freezer Freestanding 437 L White:

Beko CNE 47520 GW. Total net capacity: 437 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 312 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 4. Freezer net capacity: 125 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 394 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.