Beko logo

Beko CN 142220 DS Freestanding 426 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88977
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko CN 142220 DS Freestanding 426 L Silver:

Beko CN 142220 DS, 426 L, SN-T, 40 dB, Silver

Long summary description Beko CN 142220 DS Freestanding 426 L Silver:

Beko CN 142220 DS. Total net capacity: 426 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 301 L, Fridge interior light, Number of vegetable drawers: 3. Freezer net capacity: 125 L. Annual energy consumption: 390 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.