Beko logo

Beko BRDF21000 105 L 3300 W Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16819
Info modified on:
29 Nov 2024, 15:44:52
Short summary description Beko BRDF21000 105 L 3300 W Stainless steel:

Beko BRDF21000, Small, Electric, 105 L, 3300 W, 69 L, Static

Long summary description Beko BRDF21000 105 L 3300 W Stainless steel:

Beko BRDF21000. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 105 L. Oven 2 size: Medium, Oven 2 net capacity: 36 L, Oven 2 power source: Electric. Product color: Stainless steel, Control type: Rotary, Control position: Front. Energy efficiency scale: A+++ to D, Minimum fuse protection: 25 A. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 88 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.