Beko logo

Beko BIM 22302 X oven 71 L Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64811
Info modified on:
04 Mar 2025, 15:22:34
Short summary description Beko BIM 22302 X oven 71 L Black, Stainless steel:

Beko BIM 22302 X, Medium, Electric, 71 L, 71 L, Built-in, Black, Stainless steel

Long summary description Beko BIM 22302 X oven 71 L Black, Stainless steel:

Beko BIM 22302 X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Rotary. Clock type: Electronic. Lamp type: Halogen. Width: 594 mm, Depth: 567 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.