Beko logo

Beko BIE24300B oven 65 L 2400 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74513
Info modified on:
29 Nov 2024, 15:42:38
Short summary description Beko BIE24300B oven 65 L 2400 W Black:

Beko BIE24300B, Medium, Electric, 65 L, 2400 W, 65 L, 2400 W

Long summary description Beko BIE24300B oven 65 L 2400 W Black:

Beko BIE24300B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product color: Black, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0,88 kWh, Energy consumption (forced convection): 0,79 kWh, Connected load: 2400 W. Width: 594 mm, Depth: 567 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.