Beko logo

Beko BIE22301X oven 71 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65687
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Beko BIE22301X oven 71 L Stainless steel:

Beko BIE22301X, Medium, Electric, 71 L, 71 L, 1 shelves, Built-in

Long summary description Beko BIE22301X oven 71 L Stainless steel:

Beko BIE22301X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary, Touch. Timer type: Digital. Energy consumption (conventional): 0,88 kWh, Energy consumption (forced convection): 0,85 kWh. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.