Beko logo

Beko BEPB09C portable air conditioner 64 dB White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70679
Info modified on:
12 Dec 2024, 14:55:44
Short summary description Beko BEPB09C portable air conditioner 64 dB White:

Beko BEPB09C, A, 220 - 240 V, 50 Hz, 1 A, White

Long summary description Beko BEPB09C portable air conditioner 64 dB White:

Beko BEPB09C. Energy efficiency class (cooling): A, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.