Beko logo

Beko B48-LB-5533 TV 121,9 cm (48") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60975
Info modified on:
10 Aug 2024, 09:26:01
Short summary description Beko B48-LB-5533 TV 121,9 cm (48") Full HD Black:

Beko B48-LB-5533, 121,9 cm (48"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-T, DVB-T2, Black

Long summary description Beko B48-LB-5533 TV 121,9 cm (48") Full HD Black:

Beko B48-LB-5533. Display diagonal: 121,9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz. Digital signal format system: DVB-C, DVB-S, DVB-T, DVB-T2. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.