Beko logo

Beko B32L 5745 4B TV 81,3 cm (32") HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13554
Info modified on:
27 May 2024, 13:40:07
Short summary description Beko B32L 5745 4B TV 81,3 cm (32") HD Black:

Beko B32L 5745 4B, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Beko B32L 5745 4B TV 81,3 cm (32") HD Black:

Beko B32L 5745 4B. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.