Beko logo

Beko B32-LB-6536 TV 81,3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92923
Info modified on:
02 Mar 2021, 09:39:33
Short summary description Beko B32-LB-6536 TV 81,3 cm (32") Full HD Smart TV Wi-Fi Black:

Beko B32-LB-6536, 81,3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Beko B32-LB-6536 TV 81,3 cm (32") Full HD Smart TV Wi-Fi Black:

Beko B32-LB-6536. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz. Wi-Fi. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.