Beko logo

Beko BIM 25302 X 71 L Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108417
Info modified on:
04 Mar 2025, 15:22:37
Short summary description Beko BIM 25302 X 71 L Black, Stainless steel:

Beko BIM 25302 X, Medium, Electric, 71 L, 71 L, Built-in, Black, Stainless steel

Long summary description Beko BIM 25302 X 71 L Black, Stainless steel:

Beko BIM 25302 X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Rotary. Clock type: Electronic. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59 cm. Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.