Beko logo

Beko RDSA310M20 Freestanding 306 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81801
Info modified on:
27 May 2024, 12:18:46
Short summary description Beko RDSA310M20 Freestanding 306 L White:

Beko RDSA310M20, 306 L, SN-ST, 42 dB, 4 kg/24h, White

Long summary description Beko RDSA310M20 Freestanding 306 L White:

Beko RDSA310M20. Total net capacity: 306 L. Door hinge: Right. Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 237 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 69 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 265 kWh. Product color: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.