Beko logo

Beko RCNE520E31DS Freestanding 450 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19597
Info modified on:
27 May 2024, 12:34:11
Short summary description Beko RCNE520E31DS Freestanding 450 L Silver:

Beko RCNE520E31DS, 450 L, SN-T, 40 dB, 6 kg/24h, Fresh zone compartment, Silver

Long summary description Beko RCNE520E31DS Freestanding 450 L Silver:

Beko RCNE520E31DS. Total net capacity: 450 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 326 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 124 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Annual energy consumption: 316 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.