Beko logo

Beko DRX927WN tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75040
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Beko DRX927WN tumble dryer Freestanding Front-load 9 kg A++ White:

Beko DRX927WN, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Beko DRX927WN tumble dryer Freestanding Front-load 9 kg A++ White:

Beko DRX927WN. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Delicate/silk, Eco, Jeans/denim, Cloth, Blouse/shirt, Cotton,.... Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 2,17 kWh, Annual energy consumption: 259 kWh. Depth: 633 mm, Width: 597 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.