Beko logo

Beko WITC7612B0W washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148998
Info modified on:
25 Feb 2025, 13:35:55
Short summary description Beko WITC7612B0W washing machine Front-load 7 kg 1200 RPM White:

Beko WITC7612B0W, Front-load, 7 kg, B, 71 dB, 1200 RPM, C

Long summary description Beko WITC7612B0W washing machine Front-load 7 kg 1200 RPM White:

Beko WITC7612B0W. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 71 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 600 mm, Depth: 560 mm, Height: 820 mm. Energy efficiency class: C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.