be quiet! logo

be quiet! Straight Power 11 650W Platinum power supply unit 20+4 pin ATX ATX Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148239
Info modified on:
14 Jun 2024, 00:19:38
Short summary description be quiet! Straight Power 11 650W Platinum power supply unit 20+4 pin ATX ATX Black:

be quiet! Straight Power 11 650W Platinum, 650 W, 100 - 240 V, 720 W, 50 - 60 Hz, 8/4 A, Active

Long summary description be quiet! Straight Power 11 650W Platinum power supply unit 20+4 pin ATX ATX Black:

be quiet! Straight Power 11 650W Platinum. Total power: 650 W, AC input voltage: 100 - 240 V, Peak power: 720 W. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 60 cm, PCI Express power cable length: 60 cm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product color: Black, Cooling type: Active, Fan diameter: 13,5 cm. Compliance certificates: RoHS, Certification: CE, CB, TÜV, FCC, cTUVus, RCM (Australia), BSMI, CU (Russia), CCC

3d tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.