be quiet! logo

be quiet! Pure Power L8 CM power supply unit 730 W 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49269
Info modified on:
26 Jun 2024, 05:56:43
Short summary description be quiet! Pure Power L8 CM power supply unit 730 W 20+4 pin ATX ATX Black:

be quiet! Pure Power L8 CM, 730 W, 100 - 240 V, 780 W, 50 - 60 Hz, 5 - 10 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! Pure Power L8 CM power supply unit 730 W 20+4 pin ATX ATX Black:

be quiet! Pure Power L8 CM. Total power: 730 W, AC input voltage: 100 - 240 V, Peak power: 780 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product color: Black, Cooling type: Active, Fan diameter: 12 cm. Compliance certificates: RoHS, Certification: ErP, WEEE, CE, CB, TUV

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.