be quiet! logo

be quiet! Dark Power Pro power supply unit 850 W ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58178
Info modified on:
15 Mar 2024, 12:09:23
Short summary description be quiet! Dark Power Pro power supply unit 850 W ATX Black:

be quiet! Dark Power Pro, 850 W, 100 - 240 V, 50 - 60 Hz, 88%, Semi-Modular, ATX

Long summary description be quiet! Dark Power Pro power supply unit 850 W ATX Black:

be quiet! Dark Power Pro. Total power: 850 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX. Product color: Black. I/O ports: 1x 24 Pin 1x RPM (3pin) 1 x 600+150+150+150+150mm(2xSATA, 2xHDD, 1xFDD) 2 x 600+150+150+150mm...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.