Barbie GHL91, Fashion doll, Female, 3 yr(s), Girl, 155 mm, 500 g
Barbie GHL91. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 155 mm, Weight: 500 g. Material: Plastic, Product color: Multicolour