Bang & Olufsen logo

Bang & Olufsen Beosound A1 2nd Gen Stereo portable speaker Green 5 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127913
Info modified on:
09 Nov 2023, 13:37:34
Short summary description Bang & Olufsen Beosound A1 2nd Gen Stereo portable speaker Green 5 W:

Bang & Olufsen Beosound A1 2nd Gen, 5 W, 55 - 20000 Hz, Wired & Wireless, Stereo portable speaker, Green, Other

Long summary description Bang & Olufsen Beosound A1 2nd Gen Stereo portable speaker Green 5 W:

Bang & Olufsen Beosound A1 2nd Gen. RMS rated power: 5 W, Frequency range: 55 - 20000 Hz. Connectivity technology: Wired & Wireless. Product type: Stereo portable speaker, Product color: Green, Product design: Other. Recommended usage: Mobile phone / Smartphone, Virtual assistant: Amazon Alexa. Battery type: Built-in battery, Battery capacity: 3000 mAh, Battery life (max): 18 h

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.