Bang & Olufsen logo

Bang & Olufsen A8 Black, Silver

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42966
Info modified on:
30 Mar 2023, 12:55:27
Short summary description Bang & Olufsen A8 Black, Silver:

Bang & Olufsen A8, 1.0 channels, 1,91 cm (0.75"), 12,7 cm (5"), 38 - 22000 Hz, Wired & Wireless, Black, Silver

Long summary description Bang & Olufsen A8 Black, Silver:

Bang & Olufsen A8. Audio output channels: 1.0 channels, Tweeter diameter (imperial): 1,91 cm (0.75"), Woofer diameter (imperial): 12,7 cm (5"). Frequency range: 38 - 22000 Hz. Connectivity technology: Wired & Wireless. Product color: Black, Silver, Housing material: Aluminium, Canvas. Recommended usage: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.