Bang & Olufsen logo

Bang & Olufsen Beolit 20 Stereo portable speaker Anthracite, Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137141
Info modified on:
09 Nov 2023, 13:36:43
Short summary description Bang & Olufsen Beolit 20 Stereo portable speaker Anthracite, Black:

Bang & Olufsen Beolit 20, Neodymium, 4 cm, 14 cm (5.5"), 37 - 20000 Hz, 93 dB, Wired & Wireless

Long summary description Bang & Olufsen Beolit 20 Stereo portable speaker Anthracite, Black:

Bang & Olufsen Beolit 20. Magnet type: Neodymium, Driver diameter: 4 cm, Woofer diameter (imperial): 14 cm (5.5"). Frequency range: 37 - 20000 Hz, Signal-to-Noise Ratio (SNR): 93 dB. Connectivity technology: Wired & Wireless, USB connector type: USB Type-C. Product type: Stereo portable speaker, Product color: Anthracite, Black, Product design: Rectangle. Recommended usage: Universal

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.