AVM FRITZ!Box 7330, DE, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL, ADSL2+, Grey, Red
AVM FRITZ!Box 7330, DE. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). DSL specification: ADSL, ADSL2+. Security algorithms: WPA2, WPS. Supported network protocols: IPv6, SMB, FTP, UPnP AV