AudioCodes logo

AudioCodes 440HD IP phone Black 6 lines LCD

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27494
Info modified on:
09 Mar 2024, 14:19:00
Short summary description AudioCodes 440HD IP phone Black 6 lines LCD:

AudioCodes 440HD, IP Phone, Black, Wired handset, SIP info, 6 lines, Buttons

Long summary description AudioCodes 440HD IP phone Black 6 lines LCD:

AudioCodes 440HD. Product type: IP Phone, Product color: Black, Handset type: Wired handset. Dual-Tone Multi-Frequency (DTMF) modes: SIP info. Lines quantity: 6 lines. Volume control: Buttons. Display: LCD, Display resolution: 256 x 128 pixels

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.