ATGBICS logo

ATGBICS SFP10G-LR-ZZ0101F-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17320
Info modified on:
13 May 2025, 11:06:46
Short summary description ATGBICS SFP10G-LR-ZZ0101F-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm:

ATGBICS SFP10G-LR-ZZ0101F-C, Fiber optic, 10000 Mbit/s, SFP+, LC, LR, LW, 10000 m

Long summary description ATGBICS SFP10G-LR-ZZ0101F-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm:

ATGBICS SFP10G-LR-ZZ0101F-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product color: Silver, Housing material: Metal, Brand compatibility: Zyxel. Input voltage: 3.3 V, Maximum voltage: 3,5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.