ATGBICS logo

ATGBICS AH-ACC-SFP-10G-DAC-7M-C InfiniBand/fibre optic cable SFP+ Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16227
Info modified on:
13 May 2025, 10:41:15
Short summary description ATGBICS AH-ACC-SFP-10G-DAC-7M-C InfiniBand/fibre optic cable SFP+ Black:

ATGBICS AH-ACC-SFP-10G-DAC-7M-C, 7 m, DAC, SFP+, SFP+

Long summary description ATGBICS AH-ACC-SFP-10G-DAC-7M-C InfiniBand/fibre optic cable SFP+ Black:

ATGBICS AH-ACC-SFP-10G-DAC-7M-C. Cable length: 7 m, Cable type: DAC, Connector 1: SFP+, Connector 2: SFP+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.