ATGBICS logo

ATGBICS 34060494-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32902
Info modified on:
13 May 2025, 11:11:46
Short summary description ATGBICS 34060494-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

ATGBICS 34060494-C, Fiber optic, 10000 Mbit/s, SFP+, LC, SW, SR, 300 m

Long summary description ATGBICS 34060494-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

ATGBICS 34060494-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product color: Silver, Housing material: Metal, Brand compatibility: Huawei. Input voltage: 3.3 V, Maximum voltage: 3,5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.