ATGBICS logo

ATGBICS 10G-SFPP-LR-CW37-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1370 nm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218
Info modified on:
23 Jan 2025, 10:31:32
Short summary description ATGBICS 10G-SFPP-LR-CW37-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1370 nm:

ATGBICS 10G-SFPP-LR-CW37-C, Fiber optic, 10000 Mbit/s, SFP+, LC, CWDM, 10000 m

Long summary description ATGBICS 10G-SFPP-LR-CW37-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1370 nm:

ATGBICS 10G-SFPP-LR-CW37-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product color: Silver, Housing material: Metal, Brand compatibility: Brocade. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.