ATGBICS logo

ATGBICS 1061903215-02-C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8090
Info modified on:
06 Jan 2025, 00:13:50
Short summary description ATGBICS 1061903215-02-C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:

ATGBICS 1061903215-02-C, Fiber optic, 1000 Mbit/s, SFP, LC, BX-D, 20000 m

Long summary description ATGBICS 1061903215-02-C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:

ATGBICS 1061903215-02-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Silver, Housing material: Metal, Brand compatibility: ADVA. Input voltage: 3.3 V, Maximum voltage: 3,5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.