ATEN logo

ATEN PE8208G power distribution unit (PDU) 8 AC outlet(s) 1U Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137179
Info modified on:
14 Jan 2025, 17:12:26
End of life date:
01 Aug 2021
Short summary description ATEN PE8208G power distribution unit (PDU) 8 AC outlet(s) 1U Black:

ATEN PE8208G, Monitored, 1U, Horizontal/Vertical, Metal, Black, 8 AC outlet(s)

Long summary description ATEN PE8208G power distribution unit (PDU) 8 AC outlet(s) 1U Black:

ATEN PE8208G. PDU types: Monitored, Rack capacity: 1U, Mounting: Horizontal/Vertical. AC outlets quantity: 8 AC outlet(s), Power plug: C20 coupler. LED indicators: LAN, Link, Power, Status. Monitoring: Current. Nominal input voltage: 100-240 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.