ATEN logo

ATEN CS1216A-AT-G KVM switch Rack mounting Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18121
Info modified on:
20 Jun 2024, 08:26:28
End of life date:
01 Aug 2021
Short summary description ATEN CS1216A-AT-G KVM switch Rack mounting Black:

ATEN CS1216A-AT-G, 2048 x 1536 pixels, QXGA, Rack mounting, 6,27 W, Black

Long summary description ATEN CS1216A-AT-G KVM switch Rack mounting Black:

ATEN CS1216A-AT-G. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. HD type: QXGA, Maximum resolution: 2048 x 1536 pixels, Scan interval: 1,255 s. Product color: Black, Housing material: Metal, Cable length: 1,8 m. Input voltage: 9 V, Power consumption (typical): 6,27 W. Windows operating systems supported: Windows 2000, Windows Vista, Windows XP, Other operating systems supported: FreeBSD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.