ASUS Zen AiO ZN270IEGK-RA042T, 68,6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 1,13 TB, Windows 10
ASUS Zen AiO ZN270IEGK-RA042T. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2,9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® 940MX. Built-in camera. Operating system installed: Windows 10. Product color: Grey