ASUS logo

ASUS ZenPad 10 ZD301ML-1D007A tablet 4G Mediatek LTE 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17758
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ZenPad 10 ZD301ML-1D007A tablet 4G Mediatek LTE 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Blue:

ASUS ZenPad 10 ZD301ML-1D007A, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android 7.0, Blue

Long summary description ASUS ZenPad 10 ZD301ML-1D007A tablet 4G Mediatek LTE 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Blue:

ASUS ZenPad 10 ZD301ML-1D007A. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MT8735W. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 490 g. Operating system installed: Android 7.0. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.