ASUS ZenFone Go ZB500KG-1A001WW, 12,7 cm (5"), 1 GB, 8 GB, 8 MP, Android 5.1, Black
ASUS ZenFone Go ZB500KG-1A001WW. Display diagonal: 12,7 cm (5"), Display resolution: 854 x 480 pixels. Processor family: Qualcomm Snapdragon, Processor model: 200. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product color: Black. Weight: 170 g