ASUS logo

ASUS ZenPad 3 8.0 Z581KL-BK32S4 tablet 4G Qualcomm Snapdragon LTE 32 GB 20,1 cm (7.9") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18246
Info modified on:
14 Mar 2024, 19:05:18
Short summary description ASUS ZenPad 3 8.0 Z581KL-BK32S4 tablet 4G Qualcomm Snapdragon LTE 32 GB 20,1 cm (7.9") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:

ASUS ZenPad 3 8.0 Z581KL-BK32S4, 20,1 cm (7.9"), 2048 x 1536 pixels, 32 GB, 4 GB, Android 6.0, Black

Long summary description ASUS ZenPad 3 8.0 Z581KL-BK32S4 tablet 4G Qualcomm Snapdragon LTE 32 GB 20,1 cm (7.9") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:

ASUS ZenPad 3 8.0 Z581KL-BK32S4. Display diagonal: 20,1 cm (7.9"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 650. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 320 g. Operating system installed: Android 6.0. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.