ASUS Z53 TC, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 120 GB, Windows Vista Home Premium
ASUS Z53 TC. Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows Vista Home Premium. Weight: 2,75 kg