ASUS Z53SC-AP344C, Intel® Core™2 Duo, 2,2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
ASUS Z53SC-AP344C. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2,2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 8400M. Operating system installed: Windows Vista Home Premium. Product color: Black, Silver. Weight: 2,95 kg