ASUS logo

ASUS Zen AiO Pro Z240ICGT-GF086X All-in-One PC/workstation Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen 16 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44516
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO Pro Z240ICGT-GF086X All-in-One PC/workstation Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen 16 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold:

ASUS Zen AiO Pro Z240ICGT-GF086X, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 10 Home

Long summary description ASUS Zen AiO Pro Z240ICGT-GF086X All-in-One PC/workstation Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen 16 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold:

ASUS Zen AiO Pro Z240ICGT-GF086X. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Operating system installed: Windows 10 Home. Product color: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.