ASUS logo

ASUS Z170M-E D3 motherboard Intel® Z170 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77393
Info modified on:
30 Oct 2024, 13:06:57
Short summary description ASUS Z170M-E D3 motherboard Intel® Z170 LGA 1151 (Socket H4) micro ATX:

ASUS Z170M-E D3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Non-ECC

Long summary description ASUS Z170M-E D3 motherboard Intel® Z170 LGA 1151 (Socket H4) micro ATX:

ASUS Z170M-E D3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, ECC сompatibility: Non-ECC. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.