ASUS Xonar H6, 7.1 channels, Internal, 24 bit, 120 dB
ASUS Xonar H6. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 120 dB. Width: 109,5 mm, Height: 94,5 mm