ASUS logo

ASUS ROG Strix XG17AHP computer monitor 43,9 cm (17.3") 1920 x 1080 pixels Full HD LED Black, Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108599
Info modified on:
28 Mar 2025, 22:10:01
Short summary description ASUS ROG Strix XG17AHP computer monitor 43,9 cm (17.3") 1920 x 1080 pixels Full HD LED Black, Grey:

ASUS ROG Strix XG17AHP, 43,9 cm (17.3"), 1920 x 1080 pixels, Full HD, LED, 3 ms, Black, Grey

Long summary description ASUS ROG Strix XG17AHP computer monitor 43,9 cm (17.3") 1920 x 1080 pixels Full HD LED Black, Grey:

ASUS ROG Strix XG17AHP. Display diagonal: 43,9 cm (17.3"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 3 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product color: Black, Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.