ASUS X751NV-TY009T, Intel® Celeron®, 1,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
ASUS X751NV-TY009T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3450, Processor frequency: 1,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White