ASUS logo

ASUS X59SR-AP044C laptop Intel Pentium Mobile T5800 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114166
Info modified on:
22 Jan 2025, 04:54:10
Short summary description ASUS X59SR-AP044C laptop Intel Pentium Mobile T5800 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

ASUS X59SR-AP044C, Intel Pentium Mobile, 2 GHz, 39,1 cm (15.4"), 3 GB, 250 GB, Windows Vista Home Premium

Long summary description ASUS X59SR-AP044C laptop Intel Pentium Mobile T5800 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

ASUS X59SR-AP044C. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Home Premium. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.